EN
  • EN
  • DE

SDIN5C4-64G

Part No SDIN5C4-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955962-SDIN5C4-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C4-64G CAD Model

Description

The SDIN5C4-64G from Diodes Incorporated is a high-performance NAND flash memory solution designed for a wide array of electronic applications. This memory module offers a substantial 64GB of storage, making it an ideal choice for devices that require significant data storage capabilities such as smartphones, tablets, digital cameras, and solid-state drives (SSDs).

Key Features

  • Storage Capacity: 64GB of memory provides ample space for multimedia files, applications, and system data.
  • Interface: Equipped with a high-speed eMMC interface, the SDIN5C4-64G ensures fast data transfer rates, enhancing the overall performance of the host device.
  • Form Factor: The compact and efficient package allows for seamless integration into a variety of design layouts, ensuring compatibility with a broad range of products.
  • Reliability: Built with advanced NAND technology, this memory module is designed for durability and stable operation, even in demanding environments.

Applications

The versatility of the SDIN5C4-64G NAND flash memory makes it suitable for numerous applications, including but not limited to:

  • Mobile devices such as smartphones and tablets that require high-density, reliable storage.
  • Digital imaging devices like high-resolution cameras and camcorders where large storage capacity is essential for video and photo files.
  • Portable gaming consoles that benefit from the quick access to large game files and downloadable content.
  • Embedded systems and IoT devices where dependable and enduring storage is crucial.

Technical Specifications

Parameter Value
Storage Capacity 64GB
Interface eMMC
Operating Temperature Range -25°C to 85°C
Package BGA

In conclusion, the SDIN5C4-64G from Diodes Incorporated is a robust and reliable NAND flash memory module that brings high storage capacity and performance to a multitude of electronic devices. Its combination of capacity, speed, and durability makes it an excellent choice for manufacturers and designers looking to enhance their products with quality storage solutions.

You May Also Be Interested in

Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Samsung
16GB eMMC5.1
Need more? Email Us
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Kingston
16GB eMMC
Lowest to $26.3910
Kingston
16GB eMMC
Lowest to $58.2090
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess