EN
  • EN
  • DE

SBRT05U20LP-7B

Part No SBRT05U20LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 500MA 2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series TrenchSBR®
Package Tape & Reel
Product Status Obsolete
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 390 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 50 µA @ 20 V
Capacitance @ Vr, F 14pF @ 20V, 1MHz
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBRT05
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 749103-SBRT05U20LP-7B
Ultra Librarian 3D Model Ultra Librarian SBRT05U20LP-7B CAD Model

Description

Product Overview: SBRT05U20LP-7B from Diodes Incorporated

The SBRT05U20LP-7B is a state-of-the-art Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is specifically engineered to offer superior efficiency and performance in a variety of applications, including power management, battery charging, and energy conversion systems.

Constructed with Diodes Incorporated's patented Trench Schottky technology, the SBRT05U20LP-7B delivers a low forward voltage drop and reduced power loss, making it an ideal choice for high-efficiency power supply designs. The device is capable of conducting up to 5A of continuous forward current, with a peak repetitive reverse voltage of 20V. This combination of current capacity and voltage rating ensures that the device is versatile enough to handle a wide range of applications.

The SBRT05U20LP-7B is housed in a PowerDI®5 package, which is known for its slim and compact design. This package offers a low profile with a height of just 0.8mm, making it well-suited for applications where space is at a premium. Additionally, the PowerDI®5 package enhances thermal performance, ensuring that the device operates reliably even under high temperature conditions.

Key features of the SBRT05U20LP-7B include:

  • Low forward voltage drop (VF) for higher efficiency
  • High forward surge capability
  • Low thermal resistance due to the PowerDI®5 package design
  • Lead-free and RoHS compliant, minimizing the environmental impact
  • Guard ring for enhanced ruggedness and long-term reliability

Applications for the SBRT05U20LP-7B are diverse and include:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • OR-ing diodes in redundant power systems
  • Reverse battery protection circuits

Diodes Incorporated's SBRT05U20LP-7B is a testament to the company's commitment to providing high-performance semiconductor solutions. With its advanced features and robust design, it is well-positioned to meet the needs of modern electronic devices that require efficient power management.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2093 $58.6040
675+ $0.1718 $115.9650
1,045+ $0.1665 $173.9925
1,435+ $0.1610 $231.0350
1,855+ $0.1557 $288.8235
2,485+ $0.1395 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess