EN
  • EN
  • DE

SBR8U20SP5Q-13

Part No SBR8U20SP5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 8A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Super Barrier 20 V 8A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR8U20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR8U20SP5Q-13DITR, SBR8U20SP5Q-13DICT, SBR8U20SP5Q-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893693-SBR8U20SP5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR8U20SP5Q-13 CAD Model

Description

Introducing the SBR8U20SP5Q-13 from Diodes Incorporated

The SBR8U20SP5Q-13 is a state-of-the-art Super Barrier Rectifier (SBR®) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is tailored for high-performance applications that require low forward voltage drop (VF), high surge current capability, and a significant reduction in power loss.

With its unique super barrier design, the SBR8U20SP5Q-13 offers superior performance compared to traditional Schottky diodes. It is an ideal choice for power supply designs where efficiency is paramount. The device is packaged in a low-profile, surface-mount PowerDI®5 package, which ensures a compact footprint and excellent power density.

Key Features of SBR8U20SP5Q-13

  • Low Forward Voltage Drop: The SBR8U20SP5Q-13 boasts a low VF, which significantly reduces conduction losses and improves overall efficiency in power conversion applications.
  • High Surge Capability: Designed to withstand high surge currents, this component is reliable in applications that are prone to surges and spikes, ensuring robust performance and longevity.
  • PowerDI®5 Package: The compact PowerDI®5 package allows for a smaller PCB layout and reduced space requirements, making it an excellent choice for space-constrained applications.
  • RoHS Compliant: This product is compliant with RoHS standards, meaning it is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.
  • High Temperature Operation: Capable of operating at high temperatures, the SBR8U20SP5Q-13 maintains its performance reliability even under thermal stress.

The SBR8U20SP5Q-13 is versatile and can be used in various applications, including DC/DC converters, power supplies, freewheeling diodes, reverse battery protection, and load switching. Its high efficiency and reliability make it an excellent choice for designers looking to enhance system performance while reducing energy consumption.

Diodes Incorporated's commitment to quality and innovation is evident in the SBR8U20SP5Q-13. This Super Barrier Rectifier is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,634 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess