EN
  • EN
  • DE

SBR6U400P5-13

Part No SBR6U400P5-13
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836763-SBR6U400P5-13
Ultra Librarian 3D Model Ultra Librarian SBR6U400P5-13 CAD Model

Description

Introducing the SBR6U400P5-13 - A Robust Super Barrier Rectifier from Diodes Incorporated

The SBR6U400P5-13 is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered for applications requiring high efficiency, low power loss, and superior thermal performance. It is an ideal choice for power management tasks in a wide range of electronic devices.

Key Features:

  • High Surge Capability: The SBR6U400P5-13 is capable of withstanding high surge currents, making it exceptionally suitable for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop (VF): With its low VF, this SBR ensures minimal power loss during operation, which enhances the overall efficiency of the end application.
  • Super Barrier Design: The super barrier construction allows for a significant reduction in reverse leakage current and provides robust protection against reverse voltage transients.
  • PowerDI®5 Package: Encased in the compact PowerDI®5 package, the SBR6U400P5-13 is optimized for space-saving PCB design without compromising its thermal and electrical performance.

Applications:

The versatility of the SBR6U400P5-13 allows it to be integrated into a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Adapters and Battery Chargers
  • Automotive Applications

Product Specifications:

The SBR6U400P5-13 boasts impressive specifications that ensure reliable performance:

  • Reverse Voltage: 400V
  • Average Rectified Current: 6A
  • Operating Junction Temperature: -55°C to +150°C
  • RoHS Compliant: Yes, it meets environmental standards, contributing to a greener environment.

Diodes Incorporated's commitment to quality and innovation is evident in the SBR6U400P5-13. This Super Barrier Rectifier is a testament to their dedication to providing advanced components that meet the stringent demands of modern electronic devices. Integrating this rectifier into your design will ensure efficient power management, robust protection, and enhanced product longevity.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9783 $58.6980
145+ $0.8027 $116.3915
225+ $0.7785 $175.1625
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess