EN
  • EN
  • DE

SBR2A40BLP-13

Part No SBR2A40BLP-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 40V 2A DFN5060-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Super Barrier 40 V Surface Mount V-DFN5060-4
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-VDFN
Case / Package V-DFN5060-4
Family Name SBR2A40
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR2A40BLP-13DIDKR, SBR2A40BLP-13DICT, SBR2A40BLP-13DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893673-SBR2A40BLP-13
Ultra Librarian 3D Model Ultra Librarian SBR2A40BLP-13 CAD Model

Description

Introducing the SBR2A40BLP-13 from Diodes Incorporated

The SBR2A40BLP-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is engineered to offer superior performance in a range of electronic applications, particularly those requiring high efficiency, low power loss, and robust thermal management. The SBR2A40BLP-13 is ideal for use in power management tasks, including but not limited to, DC-DC converters, freewheeling diodes, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances its efficiency by reducing power dissipation during operation.
  • High Surge Capability: With its excellent surge handling capacity, the SBR2A40BLP-13 can withstand transient over-voltage conditions, ensuring the reliability and longevity of the application it is used in.
  • PowerPak® SO-8 Packaging: Encased in a PowerPak® SO-8 package, this rectifier is not only compact but also offers superior thermal performance, making it suitable for space-constrained applications.
  • Halogen-Free: As an environmentally friendly product, the SBR2A40BLP-13 is completely halogen-free, aligning with current green energy standards and regulations.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that this component is free from specific hazardous materials found in electrical and electronic products.

Applications

The versatility of the SBR2A40BLP-13 allows it to be integrated into a wide array of electronic systems. Its robust design is particularly well-suited for:

  • LED Lighting
  • Automotive applications
  • Telecommunications equipment
  • Portable devices and battery charging circuits
  • Industrial power supplies

Diodes Incorporated's SBR2A40BLP-13 brings together efficiency, durability, and environmental consciousness in a compact package. Its technical sophistication makes it an excellent choice for designers looking to enhance system performance while adhering to stringent power and space requirements. With its cutting-edge SBR technology, this rectifier is poised to be a go-to component for high-performance power management solutions.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess