EN
  • EN
  • DE

SBR20U60CTFP-G

Part No SBR20U60CTFP-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 10A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 710 mV @ 20 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SBR20
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664000-SBR20U60CTFP-G
Ultra Librarian 3D Model Ultra Librarian SBR20U60CTFP-G CAD Model

Description

Introducing the SBR20U60CTFP-G from Diodes Incorporated

The SBR20U60CTFP-G is a state-of-the-art power rectifier product designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is part of the Super Barrier Rectifier (SBR) series, which are known for their high efficiency and reliability in power conversion applications. The SBR20U60CTFP-G is specifically engineered to meet the rigorous demands of high-performance electronic systems.

Constructed with Diodes Incorporated's patented Super Barrier Rectifier technology, the SBR20U60CTFP-G offers superior performance compared to traditional Schottky diodes. With a 60V reverse voltage capability and a 20A forward current rating, this rectifier is well-suited for high-power and high-frequency operations. The device's low forward voltage drop and low reverse leakage current ensure high efficiency, making it an excellent choice for applications such as power supply units, LED lighting, and battery charging systems.

The SBR20U60CTFP-G comes in a TO-220FP package, which provides excellent power dissipation characteristics and thermal performance. This package is widely accepted in the industry and is known for its ease of installation and robustness, making it suitable for commercial and industrial environments. Additionally, the device is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Key features of the SBR20U60CTFP-G include:

  • High forward surge capability, which is critical for handling high transient currents.
  • Low thermal resistance, allowing for better heat dissipation and improved longevity.
  • Guard ring die construction for transient protection, enhancing the device's durability against voltage spikes.
  • Lead-free finishing and fully RoHS compliant, promoting environmentally responsible manufacturing.

Whether you are designing a power supply for a server, optimizing the efficiency of a portable device, or looking for a reliable component for your automotive applications, the SBR20U60CTFP-G offers the performance and reliability that modern electronic systems require. With its combination of efficiency, thermal performance, and environmental compliance, the SBR20U60CTFP-G from Diodes Incorporated represents a smart choice for engineers and designers seeking to enhance their power management solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7784 $50.5960
160+ $0.6387 $102.1920
245+ $0.6188 $151.6060
335+ $0.5988 $200.5980
435+ $0.5788 $251.7780
580+ $0.5190 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess