EN
  • EN
  • DE

SBR20A120CT-G

Part No SBR20A120CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SUPER BARRIER RECTIFIER 20A SBR®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246677-SBR20A120CT-G
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20A120CT-G CAD Model

Description

Overview of SBR20A120CT-G from Diodes Incorporated

The SBR20A120CT-G is a state-of-the-art power rectifier product manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular component is a member of the Super Barrier Rectifier (SBR) family, which is renowned for its superior performance in power conversion applications.

Key Features

  • High Surge Capability: Designed to withstand high surge currents, making it suitable for use in applications where transient surge conditions are a concern.
  • Low Power Loss and High Efficiency: The SBR20A120CT-G offers low forward voltage drop and reverse leakage current, resulting in reduced power loss and improved efficiency in power supply designs.
  • High Temperature Operation: Capable of operating at junction temperatures ranging from -55°C to 150°C, accommodating a wide range of environmental conditions.
  • TO-220AB Package: Housed in a TO-220AB package, it provides a robust and compact solution for power circuits, with easy mounting and heat sinking capabilities.

Applications

The SBR20A120CT-G is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability
  • Lighting applications, particularly LED lighting

Electrical Characteristics

With a forward current rating of 20A and a maximum repetitive peak reverse voltage of 120V, the SBR20A120CT-G is equipped to handle significant power levels. Its low forward voltage drop ensures that power loss is minimized, which is crucial for energy-sensitive designs.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR20A120CT-G is no exception. It is manufactured to meet high standards of reliability, ensuring stable performance over its lifespan. This component is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

In summary, the SBR20A120CT-G from Diodes Incorporated is a robust and efficient solution for a wide range of power rectification needs, offering designers a combination of high performance, reliability, and environmental consciousness.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4247 $50.9640
290+ $0.3484 $101.0360
445+ $0.3376 $150.2320
615+ $0.3267 $200.9205
795+ $0.3158 $251.0610
1,060+ $0.2831 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess