EN
  • EN
  • DE

SBR160S23-7

Part No SBR160S23-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 900MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 900mA
Voltage - Forward (Vf) (Max) @ If 530mV @ 750mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Capacitance @ Vr, F 19pF @ 25V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028070-SBR160S23-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR160S23-7 CAD Model

Description

Introducing the SBR160S23-7 Power Rectifier from Diodes Incorporated

The SBR160S23-7 is a cutting-edge power rectifier component designed and manufactured by Diodes Incorporated, a leading global provider and innovator in the semiconductor market. This robust rectifier is engineered to provide superior performance in power conversion applications, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Super Barrier Rectifier (SBR) Technology: The SBR160S23-7 incorporates Super Barrier Rectifier technology, which offers lower forward voltage drop and reduced power loss compared to traditional Schottky rectifiers. This results in higher efficiency and improved thermal performance.
  • High Surge Capability: With its excellent surge handling capacity, the SBR160S23-7 can withstand transient over-voltage conditions, ensuring reliability and longevity in demanding applications.
  • Low Thermal Resistance: The device features a low thermal resistance design, which enhances its ability to dissipate heat effectively, thus maintaining stable operation even under high current loads.
  • Power Pack 5 (PP5) Package: Housed in a compact and low-profile Power Pack 5 (PP5) package, the SBR160S23-7 is optimized for space-constrained applications, offering a minimal footprint on the PCB without compromising performance.

Applications

The SBR160S23-7 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies
  • LED lighting
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection

Specifications

The SBR160S23-7 boasts an impressive set of specifications that make it a top choice for power rectification needs:

  • Maximum Average Forward Current: 1.6A
  • Maximum Peak Repetitive Reverse Voltage: 30V
  • Forward Voltage Drop: Low VF
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS Compliant and Halogen-Free

In conclusion, the SBR160S23-7 from Diodes Incorporated represents a significant advancement in power rectifier technology, offering efficiency, reliability, and performance for modern electronic applications. Its combination of SBR technology, high surge capability, and thermal efficiency, all packed into a compact PP5 package, makes it a smart choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0686 $50.0780
1,780+ $0.0563 $100.2140
2,755+ $0.0545 $150.1475
3,790+ $0.0528 $200.1120
4,905+ $0.0510 $250.1550
6,565+ $0.0457 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,000 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess