EN
  • EN
  • DE

LM4041BEX3-1.2+T

Part No LM4041BEX3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 071374-LM4041BEX3-1.2+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041BEX3-1.2+T CAD Model

Description

Maxim Integrated LM4041BEX3-1.2+T Voltage Reference

The LM4041BEX3-1.2+T is a precision voltage reference component from Maxim Integrated, designed to offer a stable reference voltage for various applications. This device is particularly suitable for high-accuracy and low-power applications, where a stable voltage reference is crucial for system performance.

Key Features

  • Reference Voltage: The device provides a fixed 1.2V output, which is meticulously maintained over a range of operating conditions.
  • High Accuracy: With its precision design, the LM4041BEX3-1.2+T boasts an impressive initial accuracy, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: The temperature stability of the reference voltage is excellent, minimizing drift over a wide temperature range.
  • Wide Operating Current Range: This component can operate over a broad range of currents, providing flexibility in various design scenarios.
  • Small Package: The compact SOT-23 package allows for space-saving integration into PCB designs, making it ideal for compact electronic products.
  • Extended Temperature Range: The device is designed to perform reliably in extended temperature environments, suitable for industrial and automotive applications.

Applications

The LM4041BEX3-1.2+T from Maxim Integrated finds its use in a plethora of applications where a stable and accurate reference voltage is essential. It is commonly used in:

  • Portable and battery-powered equipment
  • Data converters (ADCs/DACs)
  • Power supplies
  • Instrumentation
  • Medical devices

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the LM4041BEX3-1.2+T is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Overall, the LM4041BEX3-1.2+T voltage reference is an excellent choice for designers looking for a stable, accurate, and reliable voltage reference solution that occupies minimal board space and can operate across a wide range of temperatures and conditions.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess