Diodes Incorporated SBR10U45SP5-13-90 Super Barrier Rectifier
The SBR10U45SP5-13-90 from Diodes Incorporated is a high-performance Super Barrier Rectifier (SBR) designed for applications requiring low forward voltage drop, high surge current capability, and superior thermal performance. This rectifier is an ideal choice for power supply designs where efficiency is a critical factor, such as in LED lighting, LCD TV, and portable devices.
Key Features
- Low Forward Voltage Drop (VF): The device boasts a low VF, which enhances power efficiency by minimizing power loss during conduction.
- High Surge Current Capability: With its robust surge current handling, the SBR10U45SP5-13-90 can withstand transient overcurrent conditions, making it suitable for applications prone to surges.
- PowerDI®5 Package: The rectifier is housed in a PowerDI®5 package, which provides a compact footprint along with excellent thermal characteristics. This package allows for better heat dissipation and improved reliability.
- Super Barrier Design: The super barrier design offers a lower forward voltage and faster reverse recovery time compared to traditional Schottky rectifiers. This results in reduced switching losses and better high-frequency performance.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.
Applications
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- LCD Televisions
- Portable Devices
- Reverse Polarity Protection
- Freewheeling Diodes
The SBR10U45SP5-13-90 is designed to meet the stringent requirements of modern electronic devices, providing a combination of high efficiency, reliability, and thermal performance. Its advanced features make it a top choice for engineers and designers looking to optimize their power supply systems for better overall performance and energy savings.
With its innovative technology and adherence to industry standards, the SBR10U45SP5-13-90 Super Barrier Rectifier from Diodes Incorporated represents a significant advancement in rectifier design, offering a superior alternative to traditional rectifier solutions.