EN
  • EN
  • DE

SBR1045CTFP

Part No SBR1045CTFP
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Description Diode Schottky 45V 10A 3-Pin(3+Tab) ITO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 10 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 45 V
Max Reverse Leakage Current 500 µA
Max Surge Current 120 A
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 120 A
Peak Reverse Current 500 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 992949-SBR1045CTFP
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR1045CTFP CAD Model

Description

Overview of SBR1045CTFP

The SBR1045CTFP from Diodes Incorporated is a high-performance Schottky rectifier designed for applications requiring low voltage drop and high efficiency. This power rectifier is particularly well-suited for use in power supply circuits, DC-DC converters, and high-frequency inverters, thanks to its Super Barrier Rectifier (SBR) technology.

Key Features

  • Low Forward Voltage Drop: The SBR1045CTFP offers a low forward voltage drop, which means less power is lost as heat, improving the overall efficiency of the device it powers.
  • High Surge Capability: With a high surge current capability, this component can withstand transient over-current conditions, making it reliable for applications with potential for surges.
  • Patented Super Barrier Rectifier Technology: The SBR technology provides superior performance compared to traditional Schottky diodes, with lower leakage currents and better thermal performance.
  • TO-220 FullPak Package: The TO-220 FullPak package ensures isolated mounting and heat dissipation, which is critical for maintaining the longevity and reliability of the device.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Or-ing diode
  • Reverse battery protection

Specifications

The SBR1045CTFP has a maximum average rectified current of 10A and operates at a junction temperature range of -55°C to 150°C. It also features a repetitive peak reverse voltage of 45V, making it suitable for a variety of low voltage applications. The device's low thermal resistance contributes to its robustness and reliability in demanding conditions.

Conclusion

With its combination of efficiency, reliability, and thermal performance, the SBR1045CTFP from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems. Its cutting-edge SBR technology sets it apart from conventional Schottky diodes, offering a superior solution for modern electronic applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,204 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess