EN
  • EN
  • DE

S8MC-13-F

Part No S8MC-13-F
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836475-S8MC-13-F
Ultra Librarian 3D Model Ultra Librarian S8MC-13-F CAD Model

Description

Introducing the S8MC-13-F from Diodes Incorporated

Diodes Incorporated presents the S8MC-13-F, a stellar addition to their extensive lineup of semiconductor products. This versatile and high-quality component is designed to cater to a wide range of applications, making it a go-to choice for designers and engineers in the electronics industry.

The S8MC-13-F is a surface-mount, Schottky barrier rectifier that boasts a low forward voltage drop and fast switching capabilities. This makes it particularly suitable for use in high-frequency and energy-sensitive environments where efficiency is paramount. The rectifier is housed in an SMB (DO-214AA) package, which is known for its compact footprint and excellent thermal performance, allowing for effective heat dissipation during operation.

With a repetitive peak reverse voltage of 30 volts and an average forward current of 8 amperes, the S8MC-13-F is capable of handling moderate power requirements with ease. Its low power loss and high efficiency are further enhanced by its ability to operate over a wide temperature range, ensuring reliability and stability across various operating conditions.

The S8MC-13-F is also characterized by its low leakage current, which minimizes power waste and helps maintain the overall efficiency of the system it is integrated into. Its robust construction ensures that it can withstand the rigors of everyday use, including the stresses encountered during the soldering process, thanks to its lead-free finish and RoHS compliance.

Applications for the S8MC-13-F are diverse, ranging from power supply units, where it can be used for DC/DC conversion, to portable devices, automotive systems, and even solar power installations. Its versatility is matched by its reliability, making it an excellent choice for designers looking to optimize their power circuitry without compromising on performance or durability.

In summary, the S8MC-13-F from Diodes Incorporated represents a perfect blend of efficiency, reliability, and versatility. Whether you're working on cutting-edge electronics or looking for a dependable component for standard applications, the S8MC-13-F is engineered to exceed expectations and deliver consistent performance.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3326 $116.4100
540+ $0.3222 $173.9880
745+ $0.3119 $232.3655
960+ $0.3015 $289.4400
1,285+ $0.2703 $347.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess