EN
  • EN
  • DE

S2B-13-F

Part No S2B-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 920mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 25pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 063084-S2B-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2B-13-F CAD Model

Description

Product Overview: S2B-13-F from Diodes Incorporated

The S2B-13-F is a high-performance rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the S2B series, known for its reliability and efficiency in a wide range of electronic applications. The S2B-13-F is particularly suitable for use in power supply circuits, offering excellent current rectification capabilities.

Key Features

  • High Current Capability: The S2B-13-F can handle a high forward surge current, making it ideal for applications that experience occasional surges.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss, contributing to the overall efficiency of the electronic circuit.
  • High Reliability: Constructed with the quality that Diodes Incorporated is known for, the S2B-13-F is built to last and perform consistently over time.
  • RoHS Compliant: The S2B-13-F meets the Restriction of Hazardous Substances (RoHS) directive, meaning it is free from harmful substances such as lead, making it environmentally friendly.

Electrical Characteristics

  • Reverse Voltage: This diode has a repetitive peak reverse voltage (VRRM) of 100V, providing a good margin for typical low to medium voltage applications.
  • Forward Current: It supports an average rectified forward current (IF(AV)) of 2A, suitable for a variety of power conversion tasks.
  • Surge Current: The S2B-13-F can withstand a peak forward surge current (IFSM) of 50A, ensuring durability against transient current spikes.

Physical Attributes

  • Package: The diode comes in a SMB (DO-214AA) package, which is compact and suitable for automated surface-mount assembly processes.
  • Operating Temperature: It operates within a temperature range of -65°C to 150°C, allowing for use in various environmental conditions.

Applications

The S2B-13-F is versatile and can be used in a multitude of electronic devices. It is commonly found in:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Telecommunications equipment
  • Consumer electronics

With its robust design and impressive electrical performance, the S2B-13-F from Diodes Incorporated is a reliable choice for engineers and designers looking to incorporate a dependable rectifier diode into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0440 $50.1600
2,430+ $0.0412 $100.1160
3,770+ $0.0398 $150.0460
5,410+ $0.0370 $200.1700
7,025+ $0.0356 $250.0900
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess