EN
  • EN
  • DE

RS3AB-13

Part No RS3AB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 50 V 3A Surface Mount SMB
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name RS3A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RS3ABDITR, RS3ABCT-ND, RS3ABDIDKR, RS3AB, RS3ABCT, RS3AB13, RS3ABTR-ND, RS3ABDICT, RS3ABTR
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892381-RS3AB-13
Ultra Librarian 3D Model Ultra Librarian RS3AB-13 CAD Model

Description

The RS3AB-13 is a robust rectifier diode from Diodes Incorporated, designed to provide efficient and reliable performance in a wide range of applications. This high-quality electronic component is part of Diodes Incorporated's RS3 series, which is renowned for its superior performance and durability.

Key Features

  • High Current Capability: The RS3AB-13 is capable of handling a high forward surge current of 400A, making it suitable for applications that experience high levels of inrush current.
  • High Reverse Voltage: With a reverse voltage of 100V, this diode can be used in circuits that require a high breakdown voltage.
  • Low Forward Voltage Drop: The low forward voltage drop ensures higher efficiency and lower power losses during operation, which is critical for energy-sensitive designs.
  • Surface Mount Package: The RS3AB-13 comes in a DO-214AB (SMC) package, which is ideal for automated surface mount assembly processes and helps in reducing the overall size of the circuit board.
  • RoHS Compliant: This diode is compliant with the RoHS directive, making it environmentally friendly and suitable for use in green products.

Applications

The versatility of the RS3AB-13 allows it to be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Industrial Equipment

Technical Specifications

Parameter Value Package Type DO-214AB (SMC) Reverse Voltage 100V Forward Current 3A Surge Current 400A RoHS Yes

With its combination of high current capability, high reverse voltage, and low forward voltage drop, the RS3AB-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable rectifier diode that can withstand demanding conditions while maintaining high efficiency.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3765 $58.3575
375+ $0.3095 $116.0625
580+ $0.2991 $173.4780
800+ $0.2899 $231.9200
1,030+ $0.2807 $289.1210
1,380+ $0.2518 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess