EN
  • EN
  • DE
  • IT

QZX363C6V8-7-89

Part No QZX363C6V8-7-89
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Win Source Part Number 181918-QZX363C6V8-7-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QZX363C6V8-7-89 CAD Model

Description

Diodes Incorporated presents the QZX363C6V8-7-89, a high-performance, precision Zener diode designed for a multitude of applications that require voltage regulation and voltage reference solutions. This small signal Zener diode offers a nominal Zener voltage of 6.8V, providing a reliable and stable reference voltage for your circuits.

Key Features

  • Zener Voltage: The QZX363C6V8-7-89 is designed with a precise Zener voltage of 6.8 volts, making it suitable for various voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 300mW, this component can handle a moderate amount of power, ensuring durability and a stable performance in your applications.
  • Package: Enclosed in a compact SOT-23 package, the QZX363C6V8-7-89 is optimized for space-constrained applications, enabling efficient use of PCB real estate.
  • Temperature Stability: The Zener diode offers excellent stability over a wide temperature range, ensuring consistent performance across diverse operating conditions.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, which is adequate for general-purpose applications.
  • Low Leakage Current: The device is characterized by its low leakage current, which enhances its efficiency and reliability.

Applications

The QZX363C6V8-7-89 is versatile and can be used in a variety of electronic circuits and systems. Common applications include:

  • Voltage regulation in power supplies
  • Reference voltage sources in analog-to-digital converters
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the QZX363C6V8-7-89 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in your projects. Whether you are designing a simple power supply or a complex analog circuit, this Zener diode is an excellent choice for maintaining voltage stability.

Ordering Information

To order the QZX363C6V8-7-89 or to request samples, please visit the Diodes Incorporated website or contact your local authorized distributor. Ensure that you refer to the correct part number to avoid any discrepancies in your order.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Lowest to $0.1928
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.2628
Diodes Incorporated
Lowest to $13.5583
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1038
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess