EN
  • EN
  • DE

PT8T1301W

Part No PT8T1301W
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete
Win Source Part Number 283480-PT8T1301W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8T1301W CAD Model

Description

Introducing the PT8T1301W Voltage Reference from Diodes Incorporated

The PT8T1301W is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-quality product is engineered to provide a stable and accurate reference voltage for various applications in the electronics industry. With its compact design and reliable performance, the PT8T1301W stands out as a superior choice for designers looking for a dependable voltage reference source.

Key Features of the PT8T1301W

  • High Precision: The PT8T1301W offers a low temperature coefficient, ensuring minimal deviation in reference voltage over a wide range of temperatures. This makes it an ideal component for applications requiring high precision and stability.
  • Low Dropout Voltage: This voltage reference is designed with a low dropout voltage, which means it can maintain accurate output even when the input voltage is very close to the output voltage, making it suitable for low voltage operations.
  • Wide Operating Range: The PT8T1301W can operate over a broad range of currents, providing flexibility in a variety of circuit designs and ensuring consistent performance across different loads.
  • Small Package Size: Diodes Incorporated has packaged the PT8T1301W in a small outline, making it an excellent choice for space-constrained applications where board real estate is at a premium.

Applications

The PT8T1301W voltage reference is versatile and can be used in a multitude of electronic circuits and systems. It is particularly well-suited for:

  • Data Converters (ADCs/DACs)
  • Precision Power Supplies
  • Portable and Battery-Powered Devices
  • Industrial and Medical Instruments
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the PT8T1301W is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding applications. With its excellent temperature stability and low power consumption, the PT8T1301W from Diodes Incorporated is a superb choice for any designer in need of a high-quality voltage reference.

For more detailed specifications and application notes, visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess