EN
  • EN
  • DE

PT8A990APE

Part No PT8A990APE
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Function Controller - Commutation, Direction Management
Technology CMOS
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PT8A990
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 657788-PT8A990APE
Ultra Librarian 3D Model Ultra Librarian PT8A990APE CAD Model

Description

Introducing the PT8A990APE from Diodes Incorporated

The PT8A990APE is a remarkable electronic component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is part of their extensive portfolio, which is known for its reliability, efficiency, and innovative technology.

The PT8A990APE is a versatile chip that serves a broad range of applications. It is particularly well-suited for use in consumer electronics, automotive systems, and industrial equipment. The chip's design is focused on providing a seamless and efficient operation, ensuring that it can meet the rigorous demands of modern electronic devices.

Key Features of the PT8A990APE

  • High Integration: The PT8A990APE integrates multiple functions into a single chip, which helps to reduce the overall component count in the circuit design. This leads to a more compact, simplified, and cost-effective solution for system designers.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics. The PT8A990APE is designed to operate with minimal power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Robust Performance: Diodes Incorporated has engineered the PT8A990APE to deliver consistent performance even under varying environmental conditions. This ensures reliability and longevity, which are essential for consumer trust and satisfaction.
  • Easy Integration: The chip comes in a user-friendly package that is easy to integrate into various circuit boards. This ease of use extends to both prototyping and mass production phases, streamlining the manufacturing process.

Applications

The PT8A990APE can be found in a variety of applications, including:

  • Smart home devices
  • Portable electronics
  • Automotive control systems
  • Industrial automation equipment

With its compact size, the PT8A990APE is particularly well-suited for space-constrained applications where performance cannot be compromised. Whether you're designing a cutting-edge smart appliance or looking for a reliable solution for industrial controls, the PT8A990APE by Diodes Incorporated is an excellent choice that combines performance with practicality.

For detailed specifications, application notes, and additional resources, please visit the official Diodes Incorporated website or contact their customer support for personalized assistance.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess