EN
  • EN
  • DE
  • IT

MAX133EQH+D

Part No MAX133EQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.75DIGIT 20 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Number of Channels 3
Resolution (Bits) 3.75 Digit
Sampling Rate (Per Second) 20
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number MAX133
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 701263-MAX133EQH+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX133EQH+D CAD Model

Description

Product Overview: MAX133EQH+D

The MAX133EQH+D is a high-performance, precision analog-to-digital converter (ADC) from Maxim Integrated, a leader in innovative analog and mixed-signal products. This device is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features

  • Resolution: The MAX133EQH+D boasts a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high sampling rate, this ADC can handle fast analog signals, making it suitable for high-speed applications.
  • Low Power Consumption: Maxim Integrated has designed this product to be energy-efficient, which is critical for battery-powered or energy-sensitive applications.
  • Differential Inputs: The device features differential inputs, which help to reduce common-mode noise and improve signal integrity.
  • Interface: It includes a digital interface for easy integration with microcontrollers and digital systems.

Performance and Quality

The MAX133EQH+D is engineered to provide stable and reliable performance even under varying conditions. It is characterized by its excellent linearity and low noise levels, ensuring that the digital output accurately represents the original analog signal. The product is built to meet the stringent quality standards expected from Maxim Integrated, ensuring long-term reliability.

Applications

This ADC is versatile and can be used in a multitude of applications where precision data conversion is required. Some of the typical applications include:

  • Industrial Automation and Process Control
  • Medical Monitoring Devices
  • Scientific Instrumentation
  • Data Acquisition Systems

Support and Resources

Maxim Integrated offers comprehensive support for the MAX133EQH+D, including detailed datasheets, application notes, and design resources to help engineers integrate this ADC into their projects seamlessly. Customers can also access technical support for any additional assistance required.

The MAX133EQH+D from Maxim Integrated represents a blend of precision, performance, and reliability, making it an excellent choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess