EN
  • EN
  • DE

G83270010

Part No G83270010
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 32.768KHZ SMD / Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 872566-G83270010
Ultra Librarian 3D Model Ultra Librarian G83270010 CAD Model

Description

The G83270010 is a high-performance electronic component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, including consumer electronics, automotive systems, industrial machinery, and communication infrastructure.

Key Features

  • High Efficiency: The G83270010 is engineered to provide optimal performance while maintaining energy efficiency, making it suitable for power-sensitive applications.
  • Durability: With its robust construction, the G83270010 can withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements.
  • Compact Size: Its compact form factor allows for easy integration into space-constrained designs without compromising on functionality.
  • Thermal Management: The device includes advanced thermal management features to ensure stability and reliability even under high-temperature operating conditions.

Applications

The versatility of the G83270010 makes it ideal for a multitude of applications. It is especially well-suited for:

  • Power regulation modules in consumer electronics such as smartphones, tablets, and laptops.
  • Automotive electronic systems, including infotainment, navigation, and advanced driver-assistance systems (ADAS).
  • Industrial automation equipment, where precision and reliability are paramount.
  • Telecommunication devices that require consistent performance for data transmission and processing.

Technical Specifications

The G83270010 boasts an impressive array of technical specifications that underscore its capability to support a wide range of electronic functions. These specifications include:

  • Operating Temperature Range: Indicative of the device's ability to function in diverse environmental conditions.
  • Electrical Characteristics: Detailing the voltage, current, and power ratings to ensure compatibility with various circuit designs.
  • Package Information: Providing details on the physical dimensions and packaging type for ease of integration into PCB layouts.

Quality and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and compliance. The G83270010 is produced in facilities that are certified to industry standards, ensuring reliability and performance consistency. The product also complies with international regulations regarding electronic components, making it a trustworthy choice for developers and manufacturers around the globe.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess