EN
  • EN
  • DE

PT8A3516BPE

Part No PT8A3516BPE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IRON CONTROLLER DIP-8 / Smart Iron Controller PMIC 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Smart Iron Controller
Current - Supply 400µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number PT8A3516
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792694-PT8A3516BPE
Ultra Librarian 3D Model Ultra Librarian PT8A3516BPE CAD Model

Description

Product Overview: PT8A3516BPE from Diodes Incorporated

The PT8A3516BPE is a high-quality, integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the rigorous standards of the industry, ensuring reliability and performance for a wide range of applications.

Key Features

  • High Precision: The PT8A3516BPE is built with precision in mind, providing stable and accurate operations for the applications it is designed for.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications or where energy efficiency is paramount.
  • Compact Package: The PT8A3516BPE comes in a compact package, allowing for easy integration into space-constrained designs.
  • Versatility: Designed for versatility, it can be used in a variety of applications, ranging from consumer electronics to industrial systems.
  • Robustness: Diodes Incorporated ensures that this product is robust and can withstand the challenging conditions it may encounter in its operating environment.

Applications

The PT8A3516BPE is suitable for a diverse set of applications, including but not limited to:

  • Power management systems
  • Consumer electronics
  • Automotive modules
  • Industrial controls
  • Portable devices

Technical Specifications

For engineers and designers considering the PT8A3516BPE, detailed technical specifications are provided in the datasheet available from Diodes Incorporated. It includes information on the operating temperature range, power requirements, electrical characteristics, and package details.

Quality and Support

Diodes Incorporated is committed to the highest standards of quality, and the PT8A3516BPE is no exception. Customers can expect comprehensive technical support and customer service when selecting this product for their design needs.

For more information or to request a sample, visit the Diodes Incorporated website or contact their sales representatives. The PT8A3516BPE is a testament to Diodes Incorporated's dedication to providing innovative, reliable, and high-performance semiconductor solutions.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess