Diodes Incorporated LB1117AACA330 - Voltage Regulator
The LB1117AACA330 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This voltage regulator is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of electronic applications requiring a stable and precise voltage source.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous output current.
- Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even at lower input voltages.
- Thermal Protection: Integrated thermal shutdown mechanism to prevent damage from overheating.
- Short Circuit Protection: Built-in short circuit protection to safeguard the device and the load from potential damage due to output short circuits.
- Low Quiescent Current: Optimized for low standby power consumption, enhancing battery life in portable applications.
- Package: Available in a compact SOT-223 package, suitable for space-constrained applications.
Applications
The LB1117AACA330 voltage regulator is versatile and can be used in various electronic devices, including:
- Consumer Electronics
- Computer Peripherals
- Networking Devices
- Portable Equipment
- Power Management Systems
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The LB1117AACA330 is constructed with the highest quality materials and has undergone stringent testing to ensure reliability and performance under various conditions.
Ordering Information
To order the LB1117AACA330 or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure to reference the exact part number LB1117AACA330 to avoid any confusion with similar products in the LB1117 series.