EN
  • EN
  • DE

PT8A3304LWE

Part No PT8A3304LWE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT8A3304
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283455-PT8A3304LWE
Ultra Librarian 3D Model Ultra Librarian PT8A3304LWE CAD Model

Description

Introducing the PT8A3304LWE from Diodes Incorporated

The PT8A3304LWE is a cutting-edge solution from Diodes Incorporated, designed to cater to the evolving needs of modern electronics. This device is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for various applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Precision: The PT8A3304LWE boasts remarkable precision, ensuring stable performance and consistency in operation, which is crucial for sensitive electronic applications.
  • Low Power Consumption: With energy efficiency in mind, this component operates at a low power level, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Compact Design: The small footprint of the PT8A3304LWE makes it an ideal choice for space-constrained applications, allowing designers to incorporate it into increasingly miniaturized electronic products.
  • Robust Temperature Range: This device is engineered to withstand a wide range of operating temperatures, ensuring reliability and functionality under diverse environmental conditions.
  • Easy Integration: The PT8A3304LWE is designed for seamless integration into existing and new designs, providing flexibility and ease of use for engineers and developers.

Applications

The versatility of the PT8A3304LWE allows it to be used across various sectors. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and wearable devices, where precision and power efficiency are paramount.
  • Automotive systems, where durability and consistent performance are required in harsh conditions.
  • Industrial equipment that demands high reliability and long-term stability.

Diodes Incorporated's PT8A3304LWE is a reflection of their dedication to innovation and excellence in the semiconductor industry. By choosing this product, designers and manufacturers are assured of a component that not only meets but exceeds the stringent requirements of contemporary electronic devices.

For more detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated, which offers comprehensive information to ensure the optimal use of the PT8A3304LWE in your projects.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess