EN
  • EN
  • DE

PT8A3301BWE

Part No PT8A3301BWE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT8A3301
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283453-PT8A3301BWE
Ultra Librarian 3D Model Ultra Librarian PT8A3301BWE CAD Model

Description

Introducing the PT8A3301BWE from Diodes Incorporated

The PT8A3301BWE is a high-performance, versatile integrated circuit (IC) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is tailored for applications that demand reliable and efficient control solutions. The PT8A3301BWE finds its use in a variety of electronic applications, including but not limited to, household appliances, automotive systems, and industrial automation.

Key Features and Benefits

  • High Integration: The PT8A3301BWE integrates several functions into a single chip, which helps in reducing the overall component count, saving space, and potentially lowering the cost of the final product.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it suitable for battery-operated devices and applications where energy conservation is critical.
  • Robust Performance: The PT8A3301BWE is built to deliver consistent performance and is capable of operating under a wide range of temperatures and conditions, ensuring reliability in even the most demanding environments.
  • Flexibility: This IC allows for a high degree of flexibility in design, enabling manufacturers to use it across multiple product lines and applications.
  • Easy Implementation: With its user-friendly interface, the PT8A3301BWE can be easily implemented into various circuit designs, streamlining the development process.

Applications

The versatility of the PT8A3301BWE makes it an ideal choice for a broad array of applications. It is particularly well-suited for:

  • Smart Home Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Power Management Solutions
  • Consumer Electronics

Technical Specifications

The PT8A3301BWE offers a comprehensive set of features that cater to the needs of modern electronic designs:

  • Voltage Range: It operates at a voltage range that accommodates various power supplies.
  • Package Type: The IC is available in a compact package, allowing for easy integration into space-constrained designs.
  • Quality and Compliance: Diodes Incorporated ensures that the PT8A3301BWE meets stringent quality standards and complies with international regulations.

In conclusion, the PT8A3301BWE from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it a top choice for designers and manufacturers looking to enhance their electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess