EN
  • EN
  • DE

MC96F7816L

Part No MC96F7816L
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830483-MC96F7816L
Ultra Librarian 3D Model Ultra Librarian MC96F7816L CAD Model

Description

The MC96F7816L is a microcontroller (MCU) manufactured by ABOV Semiconductor. Part of the MC96F series, it is designed for low-power applications with integrated peripherals. The '16' likely denotes 16KB of flash memory. These MCUs are used in various applications including consumer electronics, industrial control, and automotive. Limited specific information necessitates generalizations based on typical characteristics of ABOV's MC96F series.

Applications

  • Consumer Electronics: Remote controls, small appliances, toys.
  • Industrial Control: Sensor nodes, simple motor control, data logging.
  • Automotive: Low-end automotive applications, sensor monitoring.
  • Internet of Things (IoT): Smart home devices, connected sensors.

Features

  • 16KB Flash Memory: Stores program code and data.
  • 2KB SRAM: Provides working memory for runtime operations.
  • Operating Voltage: Operates at low voltage.
  • Clock Speed: Runs at a moderate clock speed.
  • Peripherals: Includes ADCs, timers, PWM, UART, SPI, I2C interfaces.
  • Low-Power Modes: Supports sleep and deep sleep modes.
  • Package: Available in various packages.

Benefits

  • Low Power Consumption: Conserves battery life.
  • Integrated Peripherals: Reduces external components, lowers cost.
  • Reliable Performance: Stable and consistent operation.
  • Cost-Effective: Balances performance and cost.
  • Ease of Use: Supported by development tools.

Additional Details: The MC96F7816L likely has a watchdog timer, power-on reset circuit, and low-voltage detection. Specific pinouts vary by package type.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess