EN
  • EN
  • DE

PT8A3252WE

Part No PT8A3252WE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description 5LED CERAMIC HEATING CONTROLLER / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Last Time Buy
Base Product Number PT8A3252
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890403-PT8A3252WE
Ultra Librarian 3D Model Ultra Librarian PT8A3252WE CAD Model

Description

Diodes Incorporated PT8A3252WE Overview

The PT8A3252WE from Diodes Incorporated is a highly efficient and versatile integrated circuit designed to cater to a wide array of applications in the modern electronics landscape. This IC is particularly well-suited for use in timer functions across various devices, offering precision and reliability in its performance.

Key Features

  • Adjustable Timing: The PT8A3252WE provides users with the flexibility to adjust timing settings, making it suitable for a range of time-based applications.
  • Low Power Consumption: Engineered with power efficiency in mind, this IC operates with minimal power draw, thereby extending the battery life of portable devices and reducing overall energy costs.
  • Versatility: It is designed to be used in a variety of devices, from household appliances to industrial timers, demonstrating its wide-ranging adaptability.
  • High Accuracy: The PT8A3252WE boasts high timing accuracy, ensuring that it meets the stringent requirements of applications where precise timing is crucial.
  • Compact Package: Available in a small-sized package, this IC saves valuable board space and is ideal for use in compact electronic assemblies.

Applications

The PT8A3252WE can be integrated into a multitude of devices, including:

  • Consumer electronics such as cameras, toys, and gaming devices
  • Home appliances like microwave ovens, rice cookers, and coffee machines
  • Industrial timers for process control and automation systems
  • Portable electronics where battery life is a priority

Its robust design and ease of integration make the PT8A3252WE a preferred choice for manufacturers looking for a reliable timing solution. Diodes Incorporated's commitment to quality ensures that this IC will perform consistently, providing a dependable and user-friendly experience for both designers and end-users.

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official datasheet provided by Diodes Incorporated. This will offer comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the proper utilization of the PT8A3252WE in your projects.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2991 $61.7946
14+ $8.4511 $118.3154
22+ $8.1866 $180.1052
30+ $7.9221 $237.6630
38+ $7.6588 $291.0344
51+ $6.8665 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess