EN
  • EN
  • DE

TMS320F28075PTPS

Part No TMS320F28075PTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176HQFP / MCU 32-bit C28x 512KB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 17x12b, D/A 3x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797524-TMS320F28075PTPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28075
Introduction Date October 23, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28075PTPS CAD Model

Description

Texas Instruments TMS320F28075PTPS Microcontroller

The Texas Instruments TMS320F28075PTPS is a high-performance, 32-bit microcontroller designed for advanced control applications. Part of the C2000™ Piccolo™ family, this microcontroller is equipped with a variety of features that make it ideal for applications requiring precise motor control, digital power conversion, and renewable energy solutions.

Key Features:

  • CPU: The TMS320F28075PTPS boasts a 32-bit C28x CPU core, which offers a processing speed of up to 100 MHz, delivering the power and flexibility needed for complex control algorithms.
  • Memory: With 256KB of Flash memory and 100KB of RAM, this microcontroller can handle large applications and support real-time data processing without a hitch.
  • Control Peripherals: It includes advanced peripherals like PWMs, ADCs, and comparators, which are essential for real-time control tasks such as motor control and power conversion.
  • Communication: A variety of communication interfaces are available, including CAN, SPI, I2C, and UART, allowing for versatile connectivity options with other devices and systems.
  • Analog-to-Digital Converter (ADC): The device features a high-resolution 12-bit ADC, which provides accurate sensing and measurement capabilities, vital for precision control applications.
  • Integrated Protection: Safety features include error correction code (ECC) on the flash, a CPU watchdog timer, and overvoltage/undervoltage lockouts, ensuring reliable operation under various conditions.

Applications:

The TMS320F28075PTPS is designed to meet the needs of a wide range of industrial and commercial applications. It is particularly suited for:

  • Advanced motor control systems, such as those used in industrial drives and robotics.
  • Digital power supplies and converters, including solar inverters and uninterruptible power supplies (UPS).
  • Renewable energy systems, including wind turbine controllers and energy storage systems.

Overall, the TMS320F28075PTPS from Texas Instruments is a powerful and versatile microcontroller that provides designers with the tools needed to create highly efficient, reliable, and sophisticated control systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8474 $65.5422
6+ $17.9260 $107.5560
9+ $17.3659 $156.2931
12+ $16.8057 $201.6684
16+ $16.2455 $259.9280
21+ $14.5649 $305.8629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess