The PT7M7824RTAEX is a high-performance voltage supervisor component from Diodes Incorporated, designed to ensure reliable operation of microprocessors and other integrated circuits. This device is particularly well-suited for applications that require precise voltage monitoring to safeguard sensitive electronics from improper operation due to power fluctuations.
Key Features
- Precision Monitoring: The PT7M7824RTAEX offers precise voltage threshold monitoring, ensuring devices operate within safe voltage levels.
- Low Power Consumption: Engineered for efficiency, this supervisor IC consumes minimal power, making it ideal for battery-operated devices.
- Reset Signal: It generates a reset signal for the host microcontroller when the monitored voltage falls below the threshold, preventing data corruption and system errors.
- Wide Operating Voltage Range: This component supports a broad range of operating voltages, accommodating various system requirements.
- Compact Package: The PT7M7824RTAEX comes in a small, surface-mount package, saving valuable board space in compact electronic systems.
Applications
The PT7M7824RTAEX is versatile and can be integrated into numerous applications, including:
- Portable Electronics
- Automotive Systems
- Industrial Controls
- Medical Devices
- Embedded Systems
Technical Specifications
| Parameter |
Value |
| Package Type |
SOT-23 |
| Operating Temperature |
-40°C to +85°C |
| Voltage Threshold Accuracy |
±1.5% |
| Reset Timeout Period |
Adjustable |
With its robust feature set and Diodes Incorporated's commitment to quality, the PT7M7824RTAEX is an excellent choice for designers and engineers looking for a reliable voltage supervisor IC. Its precision and efficiency make it a key component in enhancing system stability and performance.