EN
  • EN
  • DE

PS8A4B05WEX

Part No PS8A4B05WEX
Manufacturer Diodes Incorporated
Catalog Unclassified
Description HEATER CONTROLLER SO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Last Time Buy
Base Product Number PS8A4
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 962179-PS8A4B05WEX
Ultra Librarian 3D Model Ultra Librarian PS8A4B05WEX CAD Model

Description

The PS8A4B05WEX is a high-performance, precision power switch from Diodes Incorporated, designed to cater to the demanding requirements of modern electronic devices. This switch is part of Diodes Incorporated's extensive range of power management solutions, renowned for their reliability and efficiency.

Key Features

  • High Current Capability: The PS8A4B05WEX can handle high continuous current loads, making it suitable for a wide range of applications.
  • Low On-Resistance: The device features a low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Fast Switching: With its quick switching capabilities, this power switch minimizes delay times, enhancing the performance of the end application.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Overcurrent Protection: The PS8A4B05WEX is equipped with overcurrent protection, safeguarding connected components from potential harm due to excessive current.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it versatile for various circuit designs.

Applications

The PS8A4B05WEX power switch is ideal for a multitude of applications, including but not limited to:

  • USB hubs and peripherals
  • Power distribution switches
  • Hot-swap applications
  • Battery-charger circuits
  • Consumer electronics
  • Computing devices

Quality and Reliability

Diodes Incorporated's commitment to quality is evident in the PS8A4B05WEX, which is built to meet the stringent standards required by the industry. With its robust construction and tested reliability, this power switch is an excellent choice for designers looking for a component that will provide consistent performance over a long service life.

Environmental Compliance

The PS8A4B05WEX from Diodes Incorporated is not only performance-oriented but also environmentally conscious. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green products.

You May Also Be Interested in

Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5094 $50.9400
240+ $0.4180 $100.3200
375+ $0.4049 $151.8375
515+ $0.3918 $201.7770
660+ $0.3788 $250.0080
885+ $0.3396 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,810 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess