EN
  • EN
  • DE

PI90LV03TEX

Part No PI90LV03TEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications LVDS
Input LVDS, LVPECL
Output LVDS
Data Rate (Max) 660Mbps
Number of Channels 1
Delay Time 1.4ns
Capacitance - Input 3pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 18mA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 061650-PI90LV03TEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI90LV03TEX CAD Model

Description

Diodes Incorporated PI90LV03TEX Overview

The PI90LV03TEX from Diodes Incorporated is a high-performance, low-voltage differential signaling (LVDS) receiver designed to meet the demanding needs of fast data transmission in modern electronics. This compact and efficient device is part of a family of differential line receivers that provide robust signaling for point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms.

The PI90LV03TEX operates at a nominal supply voltage of 3.3V, which allows it to be easily integrated into a variety of systems without requiring complex power management. It is capable of receiving data rates up to 400 Mbps (200 MHz), making it suitable for high-speed data communication applications such as flat panel displays, high-speed data buses, and clock distribution networks.

Key Features of the PI90LV03TEX

  • High Data Rate: Supports signaling rates up to 400 Mbps, ensuring compatibility with high-speed interfaces.
  • Low Voltage Operation: Designed for a supply voltage of 3.3V, which aligns with common system voltages and reduces power consumption.
  • Low Power Dissipation: The device features a typical low power consumption of 8 mA, making it an energy-efficient choice for portable and power-sensitive applications.
  • Failsafe Receiver: The receiver inputs have a failsafe feature that ensures a known state of output upon open input conditions.
  • Robust ESD Protection: Equipped with an excellent electrostatic discharge (ESD) protection, the PI90LV03TEX is built to withstand the rigors of real-world handling and operation.

Applications

The PI90LV03TEX is ideal for a wide range of applications where high-speed data transfer is critical. Its applications include:

  • Flat panel display interfaces
  • High-speed data buses in computing and networking
  • Clock distribution networks
  • Backplane interconnects
  • Telecommunications infrastructure

With its advanced features and reliable performance, the PI90LV03TEX from Diodes Incorporated is a superior choice for designers seeking a high-speed LVDS receiver that combines efficiency, durability, and high data rate capabilities.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
Lowest to $23.9243

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8523 $51.3414
43+ $2.3403 $100.6329
67+ $2.2672 $151.9024
92+ $2.1941 $201.8572
118+ $2.1209 $250.2662
158+ $1.9015 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,687 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess