EN
  • EN
  • DE

PI90LV017AUEX

Part No PI90LV017AUEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LVDS DIFF LINE DVR 3V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 091119-PI90LV017AUEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PI90LV017AUEX CAD Model

Description

Diodes Incorporated PI90LV017AUEX Overview

The PI90LV017AUEX from Diodes Incorporated is a high-performance, low-voltage differential signaling (LVDS) line driver that is designed to meet the stringent requirements of fast data transmission in modern communication infrastructure. This device is part of the family of LVDS transmitters and receivers that provide a robust and efficient interface for high-speed data transfer across printed circuit boards and cables.

Key Features

  • High-Speed Data Transfer: The PI90LV017AUEX is capable of operating at data rates up to 400 Mbps, making it suitable for high-speed data applications such as gigabit Ethernet, telecommunications, and computing.
  • Low-Voltage Operation: Designed to work at a supply voltage of 3.3V, this device offers a power-efficient solution for systems where power consumption is a critical parameter.
  • Differential Signaling: The use of LVDS technology ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is vital for maintaining signal integrity in noisy environments.
  • High Output Drive: With its ability to deliver high current drive, the PI90LV017AUEX can drive long cables or multiple loads with ease.
  • Industrial Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Flow-Through Pinout: The flow-through design minimizes the need for additional signal routing on the PCB, simplifying the design and reducing signal distortion.

Applications

The PI90LV017AUEX is ideal for a variety of applications that require high-speed differential data transmission. These include, but are not limited to:

  • High-resolution video transmission
  • Backplane data communication
  • Serial data transmission in networking equipment
  • Clock distribution networks
  • Point-to-point baseband data transmission

Product Packaging and Availability

The PI90LV017AUEX is available in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes. Its packaging ensures a minimal footprint on PCBs, which is critical for space-constrained applications. For pricing, samples, and detailed specifications, customers can contact Diodes Incorporated or its authorized distributors.

With its combination of high-speed performance, low power consumption, and robust signaling capability, the PI90LV017AUEX reflects Diodes Incorporated's commitment to providing innovative solutions for advanced electronic systems.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3816 $62.1720
105+ $1.1337 $119.0385
160+ $1.0983 $175.7280
220+ $1.0628 $233.8160
285+ $1.0274 $292.8090
380+ $0.9212 $350.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess