EN
  • EN
  • DE

PI7C9X7952BFDEX

Part No PI7C9X7952BFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE PCIE TO UART 128LFQFP / PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Protocol PCI
Function Bridge, PCI to UART
Interface UART
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number PI7C9X7952
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261713-PI7C9X7952BFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X7952BFDEX CAD Model

Description

Diodes Incorporated PI7C9X7952BFDEX PCIe Packet Switch

The PI7C9X7952BFDEX from Diodes Incorporated is a high-performance PCIe packet switch designed to meet the demands of modern computing and networking applications. It is a versatile solution for expanding PCIe connectivity in a wide range of systems, including servers, storage devices, data centers, and embedded platforms.

This advanced packet switch is built on cutting-edge technology, offering a seamless and efficient way to manage PCIe data traffic. It provides 5 downstream ports that allow for the connection of multiple devices, while its PCIe Gen2 x4 upstream port ensures fast data transfer rates and reduced latency. The PI7C9X7952BFDEX is engineered to optimize system performance by facilitating high-speed interconnectivity between the CPU and peripheral components.

One of the key features of the PI7C9X7952BFDEX is its support for peer-to-peer communication between downstream ports, which enables direct data transfers without burdening the CPU. This is particularly beneficial for applications that require high-throughput and low-latency data processing. Additionally, the switch supports advanced error reporting and end-to-end data integrity, ensuring reliable operation and data accuracy.

The device is also equipped with power management capabilities, including support for the Active State Power Management (ASPM) protocol, which helps reduce power consumption during idle periods. Its hot-swap and hot-plug support ensure easy maintenance and upgradeability without the need to power down the system.

For developers and system integrators, the PI7C9X7952BFDEX is an ideal choice due to its ease of integration. It is fully compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of hardware and software environments. The switch also comes in a compact, lead-free package that meets environmental standards, such as RoHS.

In conclusion, the PI7C9X7952BFDEX PCIe packet switch from Diodes Incorporated is a robust and reliable solution for expanding PCIe capabilities. Its high-speed performance, advanced features, and power efficiency make it a top choice for system developers looking to enhance their product offerings.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5612 $57.8060
13+ $9.4862 $123.3206
19+ $9.1898 $174.6062
26+ $8.8933 $231.2258
34+ $8.5969 $292.2946
45+ $7.7075 $346.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,055 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess