EN
  • EN
  • DE

PI7C9X762CLE

Part No PI7C9X762CLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDG 28TSSOP 50PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features I²C Bridge, I²C/SPI to UART - UART Interface 28-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name PI7C9X762
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930537-PI7C9X762CLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X762CLE CAD Model

Description

Diodes Incorporated PI7C9X762CLE Product Overview

The PI7C9X762CLE is a state-of-the-art PCIe to PCI bridge chip from Diodes Incorporated, designed to provide seamless integration between newer PCIe devices and legacy PCI systems. This highly integrated solution is an ideal choice for system designers looking to extend the life of PCI-based devices while leveraging the performance benefits of PCIe technology.

One of the key features of the PI7C9X762CLE is its support for the PCI Express Base Specification, ensuring compatibility with a wide range of PCIe devices. It offers a single-lane (x1) PCI Express bridge to a 32-bit, 33MHz PCI bus, allowing for versatile connectivity options. The bridge chip is also designed to be power-efficient, a crucial consideration for modern computing environments where energy consumption is a growing concern.

The PI7C9X762CLE includes an array of functionalities that highlight its performance and reliability. It supports both forward and reverse bridging, which means it can facilitate communication from PCIe to PCI and vice versa. This feature is particularly useful for systems that require bidirectional communication between the two interfaces.

For enhanced data integrity, the device incorporates advanced error handling capabilities. It can detect and report error conditions to the host, ensuring that any issues are promptly identified and can be addressed. This error handling support is critical for applications where data accuracy is paramount.

Installation and maintenance are simplified with the PI7C9X762CLE's support for hot-plug and hot-swap operations. This allows for the addition or removal of PCI devices without the need to power down the system, providing greater flexibility and minimizing downtime for upgrades or repairs.

The PI7C9X762CLE is available in a compact, lead-free package that meets RoHS environmental standards, making it a responsible choice for eco-conscious designs. Its small footprint also makes it an excellent option for space-constrained applications.

In summary, the PI7C9X762CLE from Diodes Incorporated is a versatile and reliable PCIe to PCI bridge chip that offers compatibility, power efficiency, and advanced features for integrating legacy PCI systems with modern PCIe technology.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
Lowest to $10.0855
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess