The Texas Instruments LM93CIMTX/NOPB is a high-performance, feature-rich monitoring solution for computer systems. This advanced product is designed to provide accurate, real-time information about the system's status and performance.
- Key Features:
- Fan and Temperature Monitoring: Monitors both system fan speed and temperature, making it an essential tool for maintaining optimal performance and preventing overheating.
- Multiple Fan Support: Supports up to four fans, providing flexible usage for different system configurations.
- Multiple Temperature Monitoring: Can monitor up to eleven temperature points, ensuring comprehensive coverage of your system.
- Integrated Circuit: Designed with a high level of integration, making it a compact and efficient solution.
- PWM Controller: Includes a PWM (Pulse Width Modulation) controller for precise control of fan speed.
- Two-Wire Interface: Features a two-wire interface and an SMBus 2.0 compatible interface, providing a high level of functionality in a single chip.
- Integrated A/D Converter: Includes an integrated A/D converter for precise, reliable readings.
- Programmability: Allows for the setting of thresholds for fan speed and temperature, enabling automatic adjustments to maintain the desired system conditions.
- Small Form Factor: Packaged in a TSSOP-24 package, making installation straightforward.
- Wide Voltage Range: Operates over a wide voltage range of 3V to 3.6V, providing compatibility with a variety of systems.
In summary, the Texas Instruments LM93CIMTX/NOPB is a robust, versatile, and user-friendly monitoring solution for computer systems. It combines high performance, a wide range of features, and ease of use, making it an excellent choice for maintaining system health and performance.