EN
  • EN
  • DE

PI7C9X762BLEX

Part No PI7C9X762BLEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE CTRLR I2C/SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Protocol I2C
Purpose Bridge, I2C/SPI to UART
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Win Source Part Number 1088103-PI7C9X762BLEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI7C9X762BLEX CAD Model

Description

Introducing the PI7C9X762BLEX from Diodes Incorporated

The PI7C9X762BLEX is a state-of-the-art PCIe-to-PCI bridge chip designed by Diodes Incorporated, a leader in the semiconductor market. This advanced chip is engineered to provide a seamless and reliable transition between the latest PCI Express (PCIe) technology and legacy PCI systems. It is an ideal solution for extending the life of PCI-based devices and ensuring compatibility with newer computing platforms.

Key Features

  • PCI Express 1.1 Compliant: The PI7C9X762BLEX adheres to the PCIe 1.1 specification, ensuring compatibility with a broad range of PCIe devices and systems.
  • PCI Bus Compatibility: It offers backward compatibility with 32-bit, 33/66 MHz legacy PCI devices, making it perfect for bridging modern PCIe interfaces with traditional hardware.
  • High Performance: With its high-speed operation and low-latency design, this bridge chip delivers optimal performance for data-intensive applications.
  • Flexible Port Configuration: It supports a flexible port configuration, enabling system designers to tailor the bridge to meet specific interface requirements.
  • Advanced Power Management: The PI7C9X762BLEX incorporates sophisticated power management features to minimize power consumption, making it suitable for energy-efficient systems.

Applications

The versatile nature of the PI7C9X762BLEX makes it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Devices
  • Embedded Systems
  • Network Interface Cards
  • Legacy Peripheral Upgrades

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI7C9X762BLEX is built using robust manufacturing processes and is subjected to rigorous testing to ensure it meets the demands of professional and industrial environments.

Whether you are looking to integrate legacy hardware into modern systems or seeking to maintain compatibility across diverse platforms, the PI7C9X762BLEX from Diodes Incorporated provides a powerful, reliable, and efficient solution.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess