EN
  • EN
  • DE

DSC1123AI2-100.0000T

Part No DSC1123AI2-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ LVDS SMD / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Surface Mount
Case / Package 6-SMD, No Lead Exposed Pad
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1123AI2-100.0000TTR,DSC1123AI2-100.0000TDKR,DSC1123AI2-100.0000TCT,DSC1123AI2-100.0000T-ND
Standard Package 1,000
Win Source Part Number 1319952-DSC1123AI2-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1123AI2-100.0000T CAD Model

Description

Product Overview

The DSC1123AI2-100.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, renowned for its exceptional stability and reliability across a wide range of applications. This state-of-the-art oscillator is designed to meet the demanding requirements of modern electronic systems, providing a stable and accurate clock signal essential for digital circuitry.

Key Features

  • Frequency: The device offers a fixed output frequency of 100.0000 MHz, which is ideal for high-speed digital applications that require a precise timing source.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, making it compatible with a variety of digital systems.
  • Stability: The DSC1123AI2-100.0000T boasts excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging.
  • Form Factor: It comes in a compact 6-SMD, No Lead package, allowing for easy integration into space-constrained designs.
  • Temperature Range: This oscillator operates over an industrial temperature range, making it suitable for use in environments subject to harsh conditions.
  • Low Jitter: The low phase jitter performance of the DSC1123AI2-100.0000T makes it an ideal choice for applications requiring high data rates and low data transmission error rates.

Applications

The versatility of the DSC1123AI2-100.0000T allows its use in a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and wireless communication systems
  • High-performance computing and data storage
  • Industrial and automotive systems requiring robust timekeeping under variable conditions
  • Consumer electronics that demand precise timing for audio/video synchronization

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSC1123AI2-100.0000T is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity. Users can confidently incorporate this oscillator into their designs, knowing it will provide a reliable timing solution that stands up to the demands of today's high-tech applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess