EN
  • EN
  • DE

PI7C9X752FAEX

Part No PI7C9X752FAEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE DUAL UART 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name PI7C9X752
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C9X752FAEX-ND, PI7C9X752FAEXDIDKR, PI7C9X752FAEXDICT, PI7C9X752FAEXDITR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889300-PI7C9X752FAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X752FAEX CAD Model

Description

Diodes Incorporated PI7C9X752FAEX: A High-Performance PCI-to-UART Bridge

The PI7C9X752FAEX from Diodes Incorporated is a state-of-the-art PCI-to-UART bridge chip designed to provide a seamless interface between legacy serial devices and modern PCI-enabled systems. This highly integrated IC is an excellent solution for expanding the number of UART ports in embedded systems, industrial PCs, and servers, offering reliable performance and ease of integration.

Featuring a PCI Express (PCIe) Gen 1 interface, the PI7C9X752FAEX supports a data transfer rate of 2.5GT/s per lane, ensuring fast and efficient communication with the host system. The device includes eight configurable UART channels, each capable of data rates up to 16 Mbps, which is significantly higher than standard 16550 UARTs, making it ideal for high-speed serial applications.

Each UART channel on the PI7C9X752FAEX is equipped with 128-byte FIFOs for transmit and receive, reducing CPU overhead and improving system efficiency. This is particularly beneficial in multi-port serial applications where data buffering and smooth data flow are critical. The deep FIFOs also help to prevent data loss during high-speed transfers and multitasking operations.

The device boasts a range of features to ensure robust and reliable operation, including automatic hardware and software flow control, programmable baud rate generators, and support for modem control signals. This makes the PI7C9X752FAEX highly versatile and suitable for a variety of serial communication protocols and applications such as point-of-sale systems, industrial automation, and telecommunications equipment.

For ease of integration, the PI7C9X752FAEX is offered in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, making it space-efficient for designs where board real estate is at a premium. Additionally, the device is fully compliant with the PCI Express Base Specification Revision 1.1 and is compatible with a wide range of operating systems, ensuring a straightforward integration process and broad application support.

In summary, the PI7C9X752FAEX from Diodes Incorporated is a powerful and versatile PCI-to-UART bridge, perfect for expanding UART capabilities in a variety of high-speed, data-intensive applications.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0261 $52.3393
31+ $3.3035 $102.4085
47+ $3.2002 $150.4094
65+ $3.0970 $201.3050
84+ $2.9938 $251.4792
112+ $2.6841 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess