EN
  • EN
  • DE

PI7C9X441SLFDEX

Part No PI7C9X441SLFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description PCIE-TO-USB HOST CONTROLLER APPL / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Protocol -
Function -
Interface -
Standards -
Voltage - Supply -
Current - Supply -
Package / Case -
Supplier Device Package -
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355652-PI7C9X441SLFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X441SLFDEX CAD Model

Description

Introducing the PI7C9X441SLFDEX PCIe Packet Switch from Diodes Incorporated

The PI7C9X441SLFDEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative switch is engineered to provide high-performance, multi-port connectivity solutions for a range of applications, including data centers, servers, storage systems, and embedded platforms.

Key Features

  • Advanced PCIe Support: The switch supports PCIe Gen3 technology, ensuring compatibility with the latest high-speed devices and offering a seamless integration into modern PCIe ecosystems.
  • Port Configuration: It features a flexible port configuration that can be tailored to meet the specific needs of various system designs, providing designers with a versatile tool for optimizing their data throughput and connectivity.
  • Low Latency: Engineered for performance, the PI7C9X441SLFDEX boasts low latency data transfers, which is crucial for applications requiring rapid data processing and minimal delay.
  • Energy Efficiency: With power management features, this PCIe switch is designed to operate with high energy efficiency, reducing the overall power consumption of the systems it is integrated into.

Applications

The PI7C9X441SLFDEX is suited for a wide array of applications. Its high-speed data transfer capabilities make it ideal for use in enterprise IT infrastructure, such as high-performance computing (HPC) and network storage. Additionally, its low latency and energy efficiency are beneficial for embedded systems and consumer electronics where performance and power savings are critical.

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI7C9X441SLFDEX is no exception, as it is built with the robustness and durability to withstand the demands of continuous, high-intensity operation. Users can trust in the Diodes Incorporated brand for consistent performance and longevity.

Whether you're designing the next generation of server architecture or looking for a reliable switch to enhance your current system's capabilities, the PI7C9X441SLFDEX from Diodes Incorporated is an excellent choice that combines performance, flexibility, and efficiency.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5398 $67.6990
11+ $11.1097 $122.2067
17+ $10.7625 $182.9625
23+ $10.4153 $239.5519
29+ $10.0681 $291.9749
39+ $9.0266 $352.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess