EN
  • EN
  • DE

SN74ALVC16835DGGR

Part No SN74ALVC16835DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 006624-SN74ALVC16835DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16835DGGR CAD Model

Description

The SN74ALVC16835DGGR is a high-performance product from the globally renowned company, Texas Instruments.

  • Description: 3.3-V 18-bit universal bus driver.
  • Operational Voltage: 3.3V.
  • Features: Equipped with 18-bit universal bus drivers.
  • Outputs: Features 3-state outputs.
  • Modes: Operates in two modes, namely 2-port or 1-port.
  • Latch-Up Performance: Has a latch-up performance exceeding 250 mA per JESD 17.
  • Output Drive: High output drive capability @ 3.3V.
  • Operating Temperature: Capability to operate from -40°C to 85°C.
  • Package: Comes in a TSSOP (DGGR) package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $2.6115
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3325 $53.3000
95+ $1.0934 $103.8730
145+ $1.0592 $153.5840
200+ $1.0250 $205.0000
255+ $0.9909 $252.6795
340+ $0.8884 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess