EN
  • EN
  • DE

PI7C9X118SLFDEX

Part No PI7C9X118SLFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Series SlimLine®
Package Reel - TR
Mounting Surface Mount
Package 128-LQFP Exposed Pad
Case / Package 128-LQFP (14x14)
Family Name PI7C9X118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889286-PI7C9X118SLFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X118SLFDEX CAD Model

Description

Introducing the PI7C9X118SLFDEX from Diodes Incorporated

The PI7C9X118SLFDEX is a cutting-edge PCIe packet switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance switch is engineered to meet the demands of modern computing and networking applications, providing a versatile solution for expanding PCIe connections in various systems.

Key Features

  • PCI Express Base Specification Compliance: The switch is compliant with the PCI Express Base Specification, ensuring compatibility with the latest PCIe standards for maximum throughput and performance.
  • Port Configuration: It features a flexible port configuration, allowing for efficient interconnection of multiple PCIe devices, optimizing the use of available bandwidth and reducing bottlenecks.
  • Low Latency: Designed with low-latency switching in mind, the PI7C9X118SLFDEX ensures swift data transfers, which is critical for applications requiring real-time processing.
  • Advanced Power Management: The switch supports advanced power management techniques, including L1 substates, to reduce power consumption during idle periods, contributing to energy-efficient system designs.
  • Quality of Service (QoS): Integrated Quality of Service features allow for prioritization of traffic, ensuring that critical data flows are maintained even under heavy system loads.

Applications

The PI7C9X118SLFDEX is ideal for a variety of applications, including:

  • Data Centers and Servers
  • Embedded Systems
  • Networking Equipment
  • Storage Solutions
  • Workstations and High-Performance Computing

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the PI7C9X118SLFDEX is no exception. It is built to meet stringent industry standards, ensuring long-term reliability for mission-critical applications. Additionally, customers can benefit from Diodes Incorporated's comprehensive technical support and documentation, making integration and deployment a seamless experience.

In summary, the PI7C9X118SLFDEX from Diodes Incorporated represents a robust and reliable solution for expanding PCIe capabilities in a wide range of technology systems. Its advanced features and compliance with current PCIe specifications make it an excellent choice for designers looking to enhance system performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess