EN
  • EN
  • DE

PI7C9X1172CLE

Part No PI7C9X1172CLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDG 28TSSOP 50PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Supply Voltage (V) 1.62V ~ 3.63V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Manufacturer Pack Quantity 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811254-PI7C9X1172CLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X1172CLE CAD Model

Description

Diodes Incorporated PI7C9X1172CLE Product Overview

The PI7C9X1172CLE is a high-performance, PCIe packet switch from Diodes Incorporated, designed to meet the needs of the latest generation of computing and communication applications. This advanced switch provides 7 lanes and 2 ports, making it an ideal solution for expanding PCIe connections in a variety of systems.

Key Features

  • PCI Express Base Specification Compliance: The device is compliant with PCI Express Base Specification Revision 2.1, ensuring compatibility with the latest PCIe technology and devices.
  • Port Configuration: The PI7C9X1172CLE features 2 ports, providing flexibility for system design and expansion.
  • Lane Configuration: With 7 lanes, this switch offers high-speed data transfer rates and increased bandwidth for connected devices.
  • Low Latency: Designed for high-speed performance, the switch boasts low latency, which is crucial for applications that require fast data processing and minimal delay.
  • Power Management: Advanced power management features help reduce power consumption, making it suitable for energy-efficient designs.

Applications

The PI7C9X1172CLE is versatile and can be used in a wide range of applications, such as:

  • Data Centers
  • Server and Enterprise Systems
  • Embedded Systems
  • Networking Equipment
  • Storage Devices
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI7C9X1172CLE is no exception. It is built to meet the high standards of performance and durability that customers expect from Diodes Incorporated products.

Technical Support and Resources

Diodes Incorporated provides comprehensive technical support and resources for the PI7C9X1172CLE, including datasheets, technical documentation, application notes, and design tools. This ensures that designers and engineers can effectively integrate the switch into their products and resolve any issues promptly.

To learn more about the PI7C9X1172CLE and other innovative solutions from Diodes Incorporated, visit the official website or contact your local sales representative.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess