EN
  • EN
  • DE

PI7C8152BMAIE

Part No PI7C8152BMAIE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 160MQFP / PCI-to-PCI Bridge Interface 160-MQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3.3V
Package / Case 160-BQFP
Supplier Device Package 160-MQFP (28x28)
Mounting Type Surface Mount
Base Product Number 7C8152
Standard Package 24 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275269-PI7C8152BMAIE
Ultra Librarian 3D Model Ultra Librarian PI7C8152BMAIE CAD Model

Description

The PI7C8152BMAIE is a high-performance, feature-rich PCI-to-PCI bridge designed by Diodes Incorporated. This device is engineered to meet the demands of embedded systems and a wide range of industrial applications that require reliable and efficient expansion of PCI bus systems. The PI7C8152BMAIE is an ideal solution for system integrators looking to extend the capabilities of their systems while maintaining high data throughput and integrity.

Key Features

  • PCI Specification: Fully compliant with PCI Local Bus Specification Revision 2.2, the PI7C8152BMAIE ensures compatibility with a wide range of PCI devices and systems.
  • Dual PCI Bus: Features two PCI bus interfaces that operate at 66MHz, enabling communication between the primary and secondary buses with minimal latency.
  • High-Performance Interface: Provides a 32-bit, 33/66MHz PCI interface on both sides, supporting a high data transfer rate that is essential for applications requiring fast data processing and real-time performance.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, making it suitable for power-sensitive applications.
  • Voltage Operation: Operates at a single 3.3V power supply, which is standard for most modern PCI devices, ensuring easy integration into existing systems.
  • Advanced Configuration: Supports advanced features such as primary and secondary bus master capabilities, programmable burst size, and deep FIFOs to optimize data flow and reduce latency.

Applications

The PI7C8152BMAIE is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Industrial control systems
  • Network routers and switches
  • Data acquisition systems
  • Server and workstation PCI bus expansion

Quality and Reliability

Diodes Incorporated is committed to providing high-quality and reliable components. The PI7C8152BMAIE is manufactured with this commitment in mind, ensuring that it meets the stringent standards required for industrial and embedded applications. With its robust design and tested reliability, the PI7C8152BMAIE is a component you can trust to keep your systems running smoothly.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5685 $66.2740
9+ $13.5944 $122.3496
14+ $13.1693 $184.3702
19+ $12.7454 $242.1626
24+ $12.3204 $295.6896
32+ $11.0453 $353.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess