EN
  • EN
  • DE

PI7C8140AMA

Part No PI7C8140AMA
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 2PORT 128-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 128-QFP (14x20)
Mounting Surface Mount
Win Source Part Number 209993-PI7C8140AMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C8140AMA CAD Model

Description

Overview of PI7C8140AMA

The PI7C8140AMA is a high-performance, PCIe-to-PCI reversible bridge designed by Diodes Incorporated, which is renowned for its innovative approach to integrated circuit design. This bridge chip is specifically engineered to provide a smooth and efficient interface between the newer PCI Express (PCIe) buses and the legacy PCI buses, ensuring compatibility and extending the life of legacy PCI devices.

Key Features

  • PCI Express 1.1 Compliant: The PI7C8140AMA conforms to the PCI Express 1.1 specification, guaranteeing reliable performance and compatibility with existing PCIe infrastructure.
  • PCI Specification Support: It also supports PCI Local Bus Specification Revision 2.3, making it versatile for interfacing with a wide range of legacy PCI devices.
  • Multiple Configuration Options: The device can be configured as either a primary or secondary bridge to accommodate various system requirements, providing design flexibility.
  • High Performance: With a 133MHz PCI operation and 32-bit data path, the PI7C8140AMA offers high-speed data transfer between the PCIe and PCI buses.
  • Low Power Consumption: Designed with power efficiency in mind, this bridge chip helps to reduce overall system power consumption, which is crucial for energy-sensitive applications.

Applications

The PI7C8140AMA is ideal for a range of applications that require bridging between PCIe and PCI interfaces. It is particularly useful in systems where newer CPUs and chipsets need to interface with existing PCI cards or in environments where an upgrade to PCIe is not feasible. Typical applications include industrial PCs, embedded systems, data servers, and telecommunications equipment.

Quality and Reliability

Diodes Incorporated ensures that the PI7C8140AMA meets the highest quality and reliability standards. The device undergoes rigorous testing and validation processes, ensuring that it performs to specifications under various conditions. This commitment to quality makes the PI7C8140AMA a trusted solution for bridging interfaces in critical systems.

For more detailed information, technical specifications, and support documents, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess