EN
  • EN
  • DE

PI7C7300DNAE

Part No PI7C7300DNAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 3PORT 272-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 272-PBGA (27x27)
Mounting Surface Mount
Win Source Part Number 209992-PI7C7300DNAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C7300DNAE CAD Model

Description

Introducing the PI7C7300DNAE from Diodes Incorporated

The PI7C7300DNAE is a state-of-the-art PCIe to USB 3.0 host controller from Diodes Incorporated, designed to enhance the connectivity and performance of your system. This advanced integrated circuit is built to bridge PCI Express to the SuperSpeed USB 3.0 standard, enabling rapid data transfer rates and efficient interfacing with the latest USB peripherals.

Key Features

  • PCI Express Base Specification 2.1: This device supports the 2.1 version of the PCI Express base specification, ensuring compatibility with a wide range of systems and providing a reliable foundation for high-speed data transfer.
  • USB 3.0 Interface: With the USB 3.0 interface, the PI7C7300DNAE offers transfer speeds of up to 5 Gbps, making it ideal for applications that require fast and efficient data communication.
  • Four Downstream Ports: The controller features four downstream ports that allow for multiple USB devices to be connected simultaneously, increasing the versatility of your system.
  • Integrated PHY: The on-chip PHY reduces design complexity and ensures optimal signal integrity for reliable USB communication.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C7300DNAE minimizes energy usage, making it suitable for eco-friendly and power-sensitive applications.
  • Comprehensive OS Support: This controller is compatible with a variety of operating systems, ensuring seamless integration into most computing environments.

Applications

The PI7C7300DNAE is an excellent choice for a wide range of applications, including desktop and laptop computers, workstations, server platforms, embedded systems, and consumer electronics. Its high-speed data transfer capabilities make it particularly beneficial for devices that require quick and efficient access to storage, such as external hard drives, high-resolution webcams, and video capture equipment.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI7C7300DNAE is no exception. Manufactured with the highest standards, this product is designed to deliver consistent performance over its operational lifespan, ensuring customer satisfaction and trust in the brand.

Whether you're upgrading an existing system or designing a new one, the PI7C7300DNAE offers the features and performance needed to create a seamless and powerful user experience.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0157 $64.1256
18+ $6.5766 $118.3788
28+ $6.3710 $178.3880
38+ $6.1654 $234.2852
49+ $5.9598 $292.0302
65+ $5.3442 $347.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess