EN
  • EN
  • DE

PI74STX1G125CX

Part No PI74STX1G125CX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST HIGH SPEED SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1088082-PI74STX1G125CX
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Defence, Military & Aerospace, Communications & Networking, Motor Drive & Control, Power Management, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian PI74STX1G125CX CAD Model

Description

The PI74STX1G125CX is a high-performance CMOS device that serves as a single bus buffer gate with a 3-state output, manufactured by Diodes Incorporated. This buffer gate is designed to provide high-speed interface logic conversion with minimal propagation delay and power consumption, making it an ideal choice for a wide range of applications in modern electronics.

Key Features:

  • Logic Type: Single Bus Buffer Gate with 3-State Output, which enables the device to either drive a logic signal, present a high-impedance state, or pass through the input signal unaltered.
  • Operating Voltage: Designed to operate over a broad voltage range of 2.3V to 5.5V, making it compatible with various logic level standards and suitable for battery-operated and low-voltage applications.
  • High-Speed Operation: With a typical propagation delay of only a few nanoseconds, this buffer gate is optimized for high-speed data transmission and processing.
  • Low Power Consumption: PI74STX1G125CX is designed for low dynamic power consumption, contributing to energy efficiency in the systems where it is deployed.
  • Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Package: Available in a small X1-DFN1410-6 package, which is suitable for space-constrained applications.
  • 5V Tolerant Inputs: Inputs are 5V tolerant allowing interfacing with 5V logic levels without damage to the device.

Applications:

The PI74STX1G125CX is versatile and can be used in a variety of applications, including:

  • Signal buffering and isolation
  • Logic level shifting
  • Bus switching and multiplexing
  • Interfacing between different voltage domains
  • Memory address driving
  • Power-down signal isolation

With its robust design and flexible functionality, the PI74STX1G125CX from Diodes Incorporated is a reliable and efficient solution for modern digital circuit designs.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3518 $58.0470
400+ $0.2888 $115.5200
620+ $0.2797 $173.4140
855+ $0.2707 $231.4485
1,105+ $0.2616 $289.0680
1,480+ $0.2346 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,700 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess