EN
  • EN
  • DE

PI74SSTVF16859AE

Part No PI74SSTVF16859AE
Manufacturer Diodes Incorporated
Catalog Logic - Specialty Logic
Description IC REG BUFFER 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74SSTVF
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 13, 26
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 791852-PI74SSTVF16859AE
Popularity Medium
Supply and Demand Status Limited
Family Name PI74SSTVF16859
Introduction Date April 07, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74SSTVF16859AE CAD Model

Description

Product Overview: PI74SSTVF16859AE from Diodes Incorporated

The PI74SSTVF16859AE is a high-performance, 13-bit to 26-bit configurable registered buffer from the reputable semiconductor manufacturer, Diodes Incorporated. Designed to meet the rigorous demands of high-speed data transmission systems, this buffer is an essential component for applications requiring precise signal timing and integrity.

Key Features

  • Flexible Configuration: The device can be configured as either a 13-bit 2:1 multiplexer or a 26-bit registered buffer, providing versatility for a range of design needs.
  • High-Speed Operation: With its SSTL_2 interface, the PI74SSTVF16859AE is capable of operating at high speeds, making it suitable for advanced memory systems and high-frequency data paths.
  • Low Power Consumption: It is designed for low power operation, which helps to reduce overall system power requirements and enhances energy efficiency.
  • Robust Signal Integrity: The device includes built-in registers that help to maintain signal integrity, reducing the risk of data corruption in high-speed environments.

Applications

The PI74SSTVF16859AE is ideal for a variety of applications, including:

  • High-speed memory interfaces
  • Networking and telecommunications equipment
  • Server and workstation memory modules
  • Data processing and storage systems

Technical Specifications

Below are some of the technical specifications for the PI74SSTVF16859AE:

  • Supply Voltage (VCC): 2.3V to 2.7V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 96-ball TFBGA
  • Compliance with JEDEC standards

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The PI74SSTVF16859AE is manufactured with the highest standards, ensuring that it meets the stringent requirements of today's electronic devices. It is RoHS compliant and supports green manufacturing processes, reflecting Diodes Incorporated's dedication to environmental responsibility.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess