EN
  • EN
  • DE

PI74ALVCH162244A

Part No PI74ALVCH162244A
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 061620-PI74ALVCH162244A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH162244A CAD Model

Description

Diodes Incorporated PI74ALVCH162244A

The PI74ALVCH162244A from Diodes Incorporated is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. With its advanced Bus Hold feature, it delivers reliable performance in a wide array of applications such as memory address driving, bus isolation, and backplane driving.

This robust integrated circuit is part of the 74ALVCH series, which is renowned for its low-voltage operation and high-speed interface technology. The device operates with a nominal supply voltage of 2.3V to 3.6V, which makes it compatible with lower power systems and ensures reduced power consumption without compromising speed or performance.

The PI74ALVCH162244A offers an impressive data transfer rate, thanks to its capability to handle fast edge rates with controlled output edge rates and no ground bounce. This makes it suitable for high-speed computing environments where data integrity and signal quality are paramount. Moreover, the device is equipped with bus-hold circuitry on each data input, eliminating the need for external pull-up or pull-down resistors and simplifying board design.

Featuring a 5Ω series resistance in the output structure, the PI74ALVCH162244A reduces ringing, thereby enhancing signal quality and reducing electromagnetic interference (EMI). This is particularly beneficial in densely packed boards where noise can adversely affect performance.

Encased in a 48-pin thin shrink small-outline package (TSSOP), the PI74ALVCH162244A is designed for space-saving applications, offering a compact footprint while still providing high-level functionality. Additionally, the device is fully specified for partial-power-down applications using Ioff, which supports live insertion by ensuring that no excessive current is drawn from or supplied to the bus when the device is powered down.

Overall, the PI74ALVCH162244A is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions. Its combination of speed, power efficiency, and design flexibility make it an excellent choice for designers seeking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess