EN
  • EN
  • DE

PI6UMC10802-1ZMEX

Part No PI6UMC10802-1ZMEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 38.4MHZ 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Crystal
Output Clock
Maximum Input Frequency 38.4MHz
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 102876-PI6UMC10802-1ZMEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6UMC10802-1ZMEX CAD Model

Description

The PI6UMC10802-1ZMEX is a high-performance, multi-protocol USB Type-C Port Controller from Diodes Incorporated, designed to cater to the latest needs of USB connectivity. This versatile controller is engineered to provide a one-chip solution that supports various USB Type-C configurations, making it an ideal choice for a wide range of applications in consumer electronics, computing, and mobile devices.

Key Features

  • USB Type-C Support: The PI6UMC10802-1ZMEX is fully compliant with the USB Type-C standard and offers a reversible plug orientation and cable direction, which simplifies the user experience.
  • Multi-Protocol Interface: It supports multiple protocols, allowing devices to communicate over different standards such as USB 2.0, USB 3.1, and other alternate modes, providing versatility in its application.
  • Power Delivery: This controller is capable of handling USB Power Delivery (PD) communication, which enables devices to negotiate power contracts up to 100W, ensuring fast charging and efficient power management.
  • Enhanced ESD Protection: The PI6UMC10802-1ZMEX is designed with robust electrostatic discharge (ESD) protection, safeguarding the device from voltage spikes and enhancing its durability.
  • Compact Design: The controller's small form factor is perfect for space-constrained applications, allowing for greater design flexibility in the development of compact electronic devices.

Applications

The PI6UMC10802-1ZMEX is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Wearable Technology
  • Portable Gaming Systems
  • Docking Stations
  • Monitors and Display Interfaces

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6UMC10802-1ZMEX is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in demanding environments. The product is also backed by Diodes Incorporated's support and expertise, providing customers with confidence in their design and product longevity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3778 $59.4450
60+ $1.9510 $117.0600
92+ $1.8902 $173.8984
127+ $1.8292 $232.3084
164+ $1.7682 $289.9848
219+ $1.5853 $347.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess