EN
  • EN
  • DE

PI6LC48P0301AZHEX

Part No PI6LC48P0301AZHEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 3-OUTPUT LVPECL NETWORKING CLOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet IC 680MHz 1 Output 28-TQFN (3.5x5.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889263-PI6LC48P0301AZHEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48P0301AZHEX CAD Model

Description

Introducing the PI6LC48P0301AZHEX by Diodes Incorporated

The PI6LC48P0301AZHEX is a high-performance, low-skew, 1-to-3 differential-to-LVPECL/ECL fanout buffer designed by Diodes Incorporated to meet the demanding needs of high-speed communication systems. This advanced integrated circuit is engineered to provide precise timing solutions, ensuring signal integrity in complex applications such as networking, telecommunications, and data centers.

Key Features

  • Low Skew: The device offers incredibly low output-to-output skew, which is a critical parameter for maintaining signal synchronization across different signal paths.
  • High Speed: With its capability to handle high-frequency signals, the PI6LC48P0301AZHEX is optimized for applications that require fast data rates, making it an ideal choice for modern high-speed digital systems.
  • Multiple Outputs: The fanout buffer provides one differential input to three differential LVPECL/ECL outputs, allowing for broad fanout capabilities in your design.
  • Flexible Power Supply: It operates on a 3.3V power supply, providing compatibility with a wide range of industry-standard voltages for easy integration into various system architectures.
  • Industrial Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The PI6LC48P0301AZHEX is suited for a variety of applications where precise timing and signal distribution are paramount. Its use cases include but are not limited to:

  • Clock distribution in high-speed data systems
  • Telecommunications and networking equipment
  • Servers and storage systems
  • Test and measurement equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6LC48P0301AZHEX is no exception. It is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. The product is available in a compact package, making it suitable for space-constrained applications while providing robust performance.

For designers and engineers looking for a reliable solution to manage high-speed signals with precision, the PI6LC48P0301AZHEX from Diodes Incorporated offers a compelling combination of features, performance, and quality.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2711 $51.2532
29+ $3.5045 $101.6305
45+ $3.3950 $152.7750
61+ $3.2855 $200.4155
79+ $3.1760 $250.9040
106+ $2.8474 $301.8244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess