EN
  • EN
  • DE

AM29F010B-120JE

Part No AM29F010B-120JE
Manufacturer Spansion
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143695-AM29F010B-120JE
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010B-120JE CAD Model

Description

The AM29F010B-120JE is a 1 Mbit (128 K x 8-bit) CMOS 5.0 Volt-only, uniform sector Flash memory device manufactured by Spansion. It is organized as 131,072 bytes and operates with a single 5V power supply. The device features a uniform sector architecture where the memory array is divided into uniform 4 Kbyte sectors. This architecture simplifies memory management and allows for efficient data storage and retrieval.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Automotive electronics
  • Consumer electronics

Features

  • Single 5.0 V power supply operation for read and write: Minimizes power consumption and simplifies system design.
  • Sector Erase Architecture: Uniform 4 Kbyte sectors for easy programming.
  • High Performance: Fast access time of 120 ns.
  • High endurance: Minimum 100,000 write/erase cycles per sector.
  • Automatic Write Timing: Simplifies system integration.
  • Data# Polling and Toggle Bit: Detects end of program or erase operations.
  • Ready/Busy# Output Pin: Indicates the device's operating status.
  • CMOS low power consumption: Extends battery life in portable applications.
  • Sector Protection: Prevents accidental programming of protected sectors.

Benefits

  • Easy system integration: Single power supply operation and automatic write timing simplify hardware and software design.
  • High performance: Fast access time ensures quick data retrieval.
  • High reliability: High endurance rating ensures long-term data retention and reliable operation.
  • Flexible memory management: Uniform sector architecture simplifies memory allocation and management.
  • Low power consumption: Extends battery life in portable applications.
  • Data protection: Sector protection prevents accidental data corruption.
  • Simplified programming: Automatic write timing reduces programming complexity.

Additional Details

The AM29F010B-120JE operates within a specified temperature range, and it is available in various package options including PDIP and TSOP. The device offers features like sector protection to prevent accidental overwriting of critical data. The fast access time of 120ns ensures quick data retrieval, making it suitable for applications where speed is crucial. The device supports both sector erase and bulk erase operations. The ready/busy output pin provides a hardware signal to indicate the device's operating status, simplifying system control. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions can be found in the Spansion datasheet. The datasheet includes details about programming algorithms, erase procedures, and protection mechanisms.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess