EN
  • EN
  • DE

TMS320F28234ZJZA

Part No TMS320F28234ZJZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176BGA / MCU 32-bit C28x RISC 256KB Flash 1.9V/3.3V 176-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797541-TMS320F28234ZJZA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28234
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28234ZJZA CAD Model

Description

Product Overview: TMS320F28234ZJZA

The TMS320F28234ZJZA is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require efficient, real-time processing capabilities. This DSP is part of the TMS320C2000™ series, which is renowned for its integrated control-oriented peripherals, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit fixed-point DSP core, the TMS320F28234ZJZA operates at a frequency of up to 150MHz, delivering up to 300 million instructions per second (MIPS). This processing power enables the device to handle complex algorithms and control tasks with ease.
  • Advanced Control Peripherals: The device includes a rich set of peripherals designed to facilitate motor control, power conversion, and other real-time control applications. These include high-resolution PWM outputs, capture inputs, QEP interfaces, and ADC inputs with a 12-bit resolution.
  • Robust Memory Architecture: With 256KB of flash memory and 34KB of RAM, the TMS320F28234ZJZA provides ample storage for code and data. The flash memory supports fast programming and secure data storage, while the RAM allows for efficient data processing and manipulation.
  • Communication Interfaces: The device offers multiple communication interfaces, including CAN, SPI, I2C, and UART, ensuring easy integration with other components and systems. These interfaces enable the DSP to communicate with sensors, actuators, and other microcontrollers.
  • Low-Power Modes: To support energy-efficient operations, the TMS320F28234ZJZA features multiple low-power modes. These modes allow the device to reduce power consumption when full processing capabilities are not required, extending the life of battery-powered applications.
  • Reliability and Safety: Designed with industrial and automotive applications in mind, the TMS320F28234ZJZA meets stringent quality and reliability standards. It also includes features such as error correction code (ECC) and a watchdog timer to enhance system safety and reliability.

Applications:

The TMS320F28234ZJZA is versatile enough to be used in a wide range of applications, including motor control, power management, renewable energy systems, automotive control units, and advanced sensing systems. Its robust feature set and high-performance capabilities make it a go-to choice for engineers looking to develop sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1892 $84.3784
3+ $34.6168 $103.8504
5+ $33.5350 $167.6750
7+ $32.4532 $227.1724
8+ $31.3715 $250.9720
11+ $28.1261 $309.3871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess